The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with accuracy to six decimal places, using LVCMOS/HCMOS output. It supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. Operating temperature ranges from -40°C to 85°C. The device features a 5 ms startup time, standby mode with μA-level current draw, and industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is pin-compatible with quartz XOs, meets RoHS and REACH standards, and offers frequency stability as tight as ±20 ppm over temperature and aging. AEC-Q100 qualification is available in related models, but not in this variant.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-13-18S-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |