The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with a typical current consumption of 3.5 mA at 1.8 V and an operating temperature range of -40°C to 85°C. It supports supply voltages from 1.62 V to 3.63 V, features LVCMOS/HCMOS output, and has a 5 ms startup time. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it qualifies as a drop-in replacement for quartz XOs with frequency stability as low as ±20 ppm. The device includes standby mode and complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-13-18S-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |