SiTime Corporation LVCMOS Oscillators SiT8008BI-12-YYS-24.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm and operating temperatures from -40°C to 85°C. It consumes 3.5 mA typical at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. The device features a 5 ms startup time, standby mode with current as low as 0.2 µA, and LVCMOS/HCMOS-compatible output. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with no lead, halogen, or antimony. Manufactured using silicon MEMS technology, it is a pin-to-pin replacement for quartz-based XOs and meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and MSL1 for moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm and operating temperatures from -40°C to 85°C. It consumes 3.5 mA typical at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. The device features a 5 ms startup time, standby mode with current as low as 0.2 µA, and LVCMOS/HCMOS-compatible output. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with no lead, halogen, or antimony. Manufactured using silicon MEMS technology, it is a pin-to-pin replacement for quartz-based XOs and meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and MSL1 for moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BI-12-YYS-24.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BI-12-YYS-24.000000
LVCMOS Oscillators SiT8008BI-12-YYS-24.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BI-12-YYS-24.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.020000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-5 MHz
Frequency Stability 50 ppm
View Details