The SiT8008B is a low power programmable oscillator providing any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz XOs and operates over a temperature range of -40°C to 85°C. With a supply voltage range of 1.62 V to 3.63 V, it consumes 3.5 mA typical at 1.8 V and features standby current as low as 0.2 µA. The device offers a 5 ms startup time, LVCMOS/HCMOS output, and includes options for OE/ST control and low power operation. It is packaged in industry-standard sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-12-33E-80.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |