The SiT8008B is a low power programmable oscillator supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating temperature range of -40°C to 85°C. It features LVCMOS/HCMOS compatible output, supply voltage options from 1.62 V to 3.63 V, typical current consumption of 3.5 mA at 1.8 V, and a 5 ms startup time. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It includes standby mode for low power operation and meets RoHS, REACH, and lead-free standards.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-12-33E-7.373000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |