The SiT8008B is a low-power programmable oscillator that generates any frequency between 1 MHz and 110 MHz with 6-digit accuracy, offering a pin-to-pin replacement for quartz XO devices. It operates over a temperature range of -40°C to 85°C with frequency stability of ±20 ppm, consumes 3.5 mA typical current at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. The device features a 5 ms startup time, LVCMOS/HCMOS compatible output, and standby mode for reduced power consumption. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The part number SiT8008BI-11-18E-16.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-11-18E-16.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |