SiTime Corporation LVCMOS Oscillators SiT8008BCT73-33S-2.048000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator that generates any frequency from 1 MHz to 110 MHz with six-digit accuracy and is a pin-to-pin replacement for quartz XO devices. It operates from -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. The device features a 5 ms startup time, standby mode with microampere current draw, and LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator meets RoHS and REACH standards and has a frequency stability of ±20 ppm inclusive of initial tolerance, aging, temperature, and load variations.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator that generates any frequency from 1 MHz to 110 MHz with six-digit accuracy and is a pin-to-pin replacement for quartz XO devices. It operates from -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. The device features a 5 ms startup time, standby mode with microampere current draw, and LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator meets RoHS and REACH standards and has a frequency stability of ±20 ppm inclusive of initial tolerance, aging, temperature, and load variations.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BCT73-33S-2.048000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BCT73-33S-2.048000
LVCMOS Oscillators SiT8008BCT73-33S-2.048000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BCT73-33S-2.048000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.163000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.63E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30092-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details