The SiT8008B is a low-power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It provides a pin-to-pin drop-in replacement for quartz-based XOs, with operating temperature ranging from -40°C to 85°C and supply voltage options from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, and it features a 5 ms startup time, standby mode, and LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCT23-YYE-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |