The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating temperatures from -40°C to 85°C. It features LVCMOS/HCMOS output, operates with supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The device supports industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It includes standby mode for reduced power consumption and a startup time of 5 ms. The part is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical and environmental reliability.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCR71-33E-2.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |