The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and an operating temperature range of -40°C to 85°C. It draws 3.5 mA typical current at 1.8 V and features a 5 ms startup time, LVCMOS/HCMOS output, and standby mode for extended battery life. The device supports supply voltages from 1.62 V to 3.63 V and comes in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with pin-to-pin compatibility to quartz XO devices and OE/ST control for output enable and standby functionality, requiring a 0.1 µF decoupling capacitor between Vdd and GND. Applications include high-speed serial interfaces such as USB, SATA, and Ethernet.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCL71-33S-44.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |