SiTime Corporation LVCMOS Oscillators SiT8008BCL71-33E-10.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and operates from -40°C to 85°C. The device supports supply voltages from 1.62 V to 3.63 V, draws 3.5 mA typical at 1.8 V, and offers a 5 ms startup time. Output is LVCMOS/HCMOS compatible with ±20 ppm frequency stability inclusive of initial tolerance, aging, and temperature variation. It includes standby mode for reduced power consumption and meets RoHS, REACH, and Pb-free standards. Endurance and automotive variants are covered by other SiTime part numbers.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and operates from -40°C to 85°C. The device supports supply voltages from 1.62 V to 3.63 V, draws 3.5 mA typical at 1.8 V, and offers a 5 ms startup time. Output is LVCMOS/HCMOS compatible with ±20 ppm frequency stability inclusive of initial tolerance, aging, and temperature variation. It includes standby mode for reduced power consumption and meets RoHS, REACH, and Pb-free standards. Endurance and automotive variants are covered by other SiTime part numbers.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BCL71-33E-10.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BCL71-33E-10.000000
LVCMOS Oscillators SiT8008BCL71-33E-10.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BCL71-33E-10.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0003.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0030 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.105000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.05E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - CS00140-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details