SiT8008B is a low power programmable oscillator offering output frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operating temperatures from -40°C to 85°C. It consumes 3.5 mA typical at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. The device features a 5 ms startup time, LVCMOS/HCMOS compatible output, and industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It includes standby mode for reduced power consumption and is RoHS and REACH compliant.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCL71-30S-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |