The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating temperature range from -40°C to 85°C. It features LVCMOS/HCMOS compatible output, supply voltage options from 1.62 V to 3.63 V, typical current consumption of 3.5 mA at 1.8 V, and a startup time of 5 ms. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it supports standby mode and is RoHS and REACH compliant. The part is a pin-to-pin replacement for quartz-based XOs and is suitable for applications such as USB, SATA, Ethernet, and portable electronics.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BCL13-33E-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |