SiTime Corporation LVCMOS Oscillators SiT8008BCL12-28S-100.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8008BCL12-28S-100.000000 is a low power programmable oscillator providing a 100 MHz LVCMOS/HCMOS output, designed as a drop-in replacement for quartz XO devices. It operates from a 2.8 V supply (Vdd_2.8) with a typical current consumption of 3.5 mA at 20 MHz, supports standby mode consuming under 1.3 µA, and has a startup time of 5 ms. The device is available in a 2.5 x 2.0 mm package and maintains frequency stability of ±20 ppm across the industrial temperature range of -40°C to +85°C. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

SiT8008BCL12-28S-100.000000 is a low power programmable oscillator providing a 100 MHz LVCMOS/HCMOS output, designed as a drop-in replacement for quartz XO devices. It operates from a 2.8 V supply (Vdd_2.8) with a typical current consumption of 3.5 mA at 20 MHz, supports standby mode consuming under 1.3 µA, and has a startup time of 5 ms. The device is available in a 2.5 x 2.0 mm package and maintains frequency stability of ±20 ppm across the industrial temperature range of -40°C to +85°C. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BCL12-28S-100.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BCL12-28S-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0076.800000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0159.990229 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1027-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details