SiTime Corporation LVCMOS Oscillators SiT8008BCE81-18S-100.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008BCE81-18S-100.000000 is a low-power programmable oscillator generating a fixed 100 MHz LVCMOS/HCMOS output. It features a 2.0 x 1.6 mm surface-mount package, operates from -40°C to 85°C, and supports a supply voltage of 1.62 V to 1.98 V. Typical current consumption is 3.5 mA at 1.8 V with no load, and standby current is 0.2 to 1.3 µA. Frequency stability is ±20 ppm inclusive of aging and temperature variation. It has a 5 ms startup time, complies with RoHS and REACH, and meets MIL-STD-883F for shock and vibration, and JESD22 for temperature cycling. Output rise and fall times are ≤2 ns at 1.8 V.

Datasheet Summary
Powered by GS/AI

The SiT8008BCE81-18S-100.000000 is a low-power programmable oscillator generating a fixed 100 MHz LVCMOS/HCMOS output. It features a 2.0 x 1.6 mm surface-mount package, operates from -40°C to 85°C, and supports a supply voltage of 1.62 V to 1.98 V. Typical current consumption is 3.5 mA at 1.8 V with no load, and standby current is 0.2 to 1.3 µA. Frequency stability is ±20 ppm inclusive of aging and temperature variation. It has a 5 ms startup time, complies with RoHS and REACH, and meets MIL-STD-883F for shock and vibration, and JESD22 for temperature cycling. Output rise and fall times are ≤2 ns at 1.8 V.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BCE81-18S-100.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BCE81-18S-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-30E-0000.080000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0084.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0067.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0670 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details