SiTime Corporation Oscillators - SIT8008BCE7-18E SIT8008BCE7-18E

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093173-SIT8008BCE7- 18E Termination: SMD/SMT Length: 2.0066 mm Mounting: SMD (SMT) Height: 787.4 µm Frequency Stability: 50 ppm Width: 1.6002 mm Categories: Oscillators Alternative Parts (Cross-Reference): SIT1602BC-23-18E-33. 333330G; SIT1602BI-73-18S-19. 200000E; SIT1602BI-13-18E-50. 000000G; DSC1033AI1-001.5000; DSC1033CI1-008.1920; DSC1033CI1-001.0000; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Current: 4.1 mA
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093173-SIT8008BCE7- 18E Termination: SMD/SMT Length: 2.0066 mm Mounting: SMD (SMT) Height: 787.4 µm Frequency Stability: 50 ppm Width: 1.6002 mm Categories: Oscillators Alternative Parts (Cross-Reference): SIT1602BC-23-18E-33. 333330G; SIT1602BI-73-18S-19. 200000E; SIT1602BI-13-18E-50. 000000G; DSC1033AI1-001.5000; DSC1033CI1-008.1920; DSC1033CI1-001.0000; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Current: 4.1 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8008BCE7-18E - 1093173-SIT8008BCE7-18E - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8008BCE7-18E
1093173-SIT8008BCE7-18E
Oscillators - SIT8008BCE7-18E 1093173-SIT8008BCE7-18E
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093173-SIT8008BCE7- 18E Termination: SMD/SMT Length: 2.0066 mm Mounting: SMD (SMT) Height: 787.4 µm Frequency Stability: 50 ppm Width: 1.6002 mm Categories: Oscillators Alternative Parts (Cross-Reference): SIT1602BC-23-18E-33. 333330G; SIT1602BI-73-18S-19. 200000E; SIT1602BI-13-18E-50. 000000G; DSC1033AI1-001.5000; DSC1033CI1-008.1920; DSC1033CI1-001.0000; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Current: 4.1 mA

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093173-SIT8008BCE7-18E
Termination: SMD/SMT
Length: 2.0066 mm
Mounting: SMD (SMT)
Height: 787.4 µm
Frequency Stability: 50 ppm
Width: 1.6002 mm
Categories: Oscillators
Alternative Parts (Cross-Reference): SIT1602BC-23-18E-33.333330G; SIT1602BI-73-18S-19.200000E; SIT1602BI-13-18E-50.000000G; DSC1033AI1-001.5000; DSC1033CI1-008.1920; DSC1033CI1-001.0000;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Current: 4.1 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1093173-SIT8008BCE7-18E
Product Name Oscillators - SIT8008BCE7-18E
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details
Surface Mount Oscillators - ECS-2033-245.7-B-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ACA122M500AAG - Richardson RFPD
Specs
Frequency 122 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS ESD-P - ROS-4861C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details