SiTime Corporation LVCMOS Oscillators SiT8008BCA83-YYE-100.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It provides a pin-to-pin replacement for quartz-based XOs and features a supply voltage range of 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.2 µA. It supports operating temperatures from -40°C to 85°C and has a startup time of 5 ms. The device uses LVCMOS/HCMOS-compatible output and is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Frequency stability is as low as ±20 ppm inclusive of initial tolerance, aging, temperature, and load variations. It is RoHS and REACH compliant, and supports OE and ST control modes for power management.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It provides a pin-to-pin replacement for quartz-based XOs and features a supply voltage range of 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.2 µA. It supports operating temperatures from -40°C to 85°C and has a startup time of 5 ms. The device uses LVCMOS/HCMOS-compatible output and is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Frequency stability is as low as ±20 ppm inclusive of initial tolerance, aging, temperature, and load variations. It is RoHS and REACH compliant, and supports OE and ST control modes for power management.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BCA83-YYE-100.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BCA83-YYE-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0325.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3250 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1534AC-H5-DCC-00.001QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details