SiTime Corporation LVCMOS Oscillators SiT8008BCA71-33N-24.576000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating temperatures from -40°C to 85°C. It features LVCMOS/HCMOS compatible output, standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and supply voltage options from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with a startup time of 5 ms. It supports standby mode and is RoHS and REACH compliant. The part is a pin-to-pin replacement for quartz-based XOs and is suited for applications including SSD, IP cameras, and high-speed serial interfaces.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating temperatures from -40°C to 85°C. It features LVCMOS/HCMOS compatible output, standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and supply voltage options from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with a startup time of 5 ms. It supports standby mode and is RoHS and REACH compliant. The part is a pin-to-pin replacement for quartz-based XOs and is suited for applications including SSD, IP cameras, and high-speed serial interfaces.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BCA71-33N-24.576000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BCA71-33N-24.576000
LVCMOS Oscillators SiT8008BCA71-33N-24.576000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BCA71-33N-24.576000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.032 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4002 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details