The SiT8008B is a low power programmable oscillator offering any frequency from 1 MHz to 110 MHz with accuracy to six decimal places, and is a pin-to-pin replacement for quartz XOs. It operates with supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and supports operating temperatures from -40°C to 85°C. The device features a 5 ms startup time, standby mode with current down to 0.2 µA, and LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Frequency stability is specified as ±20 ppm inclusive of initial tolerance, aging, temperature, and load variations. It meets RoHS, REACH, and halogen-free standards and supports OE and ST standby control.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCA71-28S-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |