SiTime Corporation LVCMOS Oscillators SiT8008BCA22-33E-2.034688

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating temperature range from -40°C to 85°C. It supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device features fast 5 ms startup, LVCMOS/HCMOS output compatibility, and standby mode for reduced power consumption. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating temperature range from -40°C to 85°C. It supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device features fast 5 ms startup, LVCMOS/HCMOS output compatibility, and standby mode for reduced power consumption. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BCA22-33E-2.034688 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BCA22-33E-2.034688
LVCMOS Oscillators SiT8008BCA22-33E-2.034688
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BCA22-33E-2.034688
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0196.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1960 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.042180 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.20E-5 MHz
Frequency Stability 50 ppm
View Details