SiTime Corporation LVCMOS Oscillators SIT8008BCA21-33E-44.200000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C and supplying a LVCMOS/HCMOS-compatible output. It supports supply voltages from 1.62 V to 3.63 V, draws 3.5 mA typical at 1.8 V, and features a 5 ms startup time. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and includes standby mode for reduced power consumption. It is RoHS and REACH compliant, and suitable for applications such as USB, SATA, Ethernet, and portable electronics.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C and supplying a LVCMOS/HCMOS-compatible output. It supports supply voltages from 1.62 V to 3.63 V, draws 3.5 mA typical at 1.8 V, and features a 5 ms startup time. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and includes standby mode for reduced power consumption. It is RoHS and REACH compliant, and suitable for applications such as USB, SATA, Ethernet, and portable electronics.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SIT8008BCA21-33E-44.200000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SIT8008BCA21-33E-44.200000
LVCMOS Oscillators SIT8008BCA21-33E-44.200000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet
Oscillators - 1473-SIT8008BCA21-33E-44.200000-ND - DigiKey
Thief River Falls, MN, United States
44.2MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

44.2MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT8008BCA21-33E-44.200000 1473-SIT8008BCA21-33E-44.200000-ND
Product Name LVCMOS Oscillators Oscillators
Package / Form Factor 3.2x2.5 Surface Mount; 4-SMD, No Lead
Frequency 44.2 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1408BI-23-XXN-16.000000_6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.125000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.25E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1243-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers