The SiT8008B is a low-power programmable oscillator generating any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators. It operates from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. The device offers ±20 ppm frequency stability, a 5 ms startup time, and LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-83-33E-22.118400 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |