The SiT8008B is a low-power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating from 1.62 V to 3.63 V, it consumes 3.5 mA typical at 1.8 V and supports industrial temperature range from -40°C to 85°C. The device features LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-82-33E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |