The SiT8008B series is a programmable low-power oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates over a temperature range of -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. The device features LVCMOS/HCMOS output, a 5 ms startup time, and standby mode for reduced power consumption. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with no lead, halogen, or antimony. It is designed for applications in DSC, DVC, DVR, IP cameras, tablets, e-books, SSD, and GPON/EPON systems, and supports high-speed serial protocols such as USB, SATA, SAS, and Ethernet. A 0.1 µF capacitor between Vdd and GND is required.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-73-33N-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |