SiTime Corporation LVCMOS Oscillators SiT8008BC-73-18E-100.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008BC-73-18E-100.000000 is a low power programmable oscillator delivering a precise 100 MHz output, compliant with LVCMOS/HCMOS standards. It operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and supports industrial temperature range from -40°C to 85°C. The device offers ±20 ppm frequency stability inclusive of initial tolerance, aging, temperature, and supply variations. It features a 5 ms startup time, standby mode reducing current to under 1.3 µA, and is offered in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator is RoHS and REACH compliant, with no lead, halogen, or antimony content.

Datasheet Summary
Powered by GS/AI

The SiT8008BC-73-18E-100.000000 is a low power programmable oscillator delivering a precise 100 MHz output, compliant with LVCMOS/HCMOS standards. It operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and supports industrial temperature range from -40°C to 85°C. The device offers ±20 ppm frequency stability inclusive of initial tolerance, aging, temperature, and supply variations. It features a 5 ms startup time, standby mode reducing current to under 1.3 µA, and is offered in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator is RoHS and REACH compliant, with no lead, halogen, or antimony content.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BC-73-18E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BC-73-18E-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0230.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2300 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0325.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3250 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-JE-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details