The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and an operating temperature range from -40°C to 85°C. It supports supply voltages from 1.62 V to 3.63 V and draws 3.5 mA typical current at 1.8 V with no load. The device has a 5 ms startup time, supports LVCMOS/HCMOS output, and includes standby mode with typical standby current as low as 0.2 µA at 1.8 V. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, and free of lead, halogen, and antimony.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-72-YYN-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |