The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with a frequency stability as low as ±20 ppm and operating temperature range of -40°C to 85°C. It consumes 3.5 mA typical at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. The device features a 5 ms startup time, LVCMOS/HCMOS compatible output, and standby mode with current consumption as low as 0.2 µA. It is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, it is designed for applications such as DSC, DVR, IP CAM, tablets, SSD, and high-speed serial protocols. The part number SiT8008BC-71-XXE-100
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-71-XXE-100.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |