The SiT8008B is a low-power programmable oscillator providing frequencies between 1 MHz and 110 MHz with accuracy to six decimal places. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over a temperature range of -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The device features a 5 ms startup time, LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BC-71-33S-18.765430 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |