The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C and compatible with LVCMOS/HCMOS outputs. It supports supply voltages from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V, and includes standby mode with current as low as 0.2 µA. The device features a 5 ms startup time, industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and meets RoHS, REACH, and MIL-STD-883F requirements. It is designed for applications including USB, SATA, Ethernet, and battery-powered systems.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BC-23-33N-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |