The SiT8008B is a low-power programmable oscillator delivering frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm and operating temperatures from -40°C to 85°C. It offers a 3.5 mA typical current draw at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. The device includes a standby mode with microamp-level power consumption and a 5 ms startup time. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm and provides LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-23-33E-32.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |