The SiT8008B is a low-power programmable oscillator that generates any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz crystal oscillators and supports LVCMOS/HCMOS output. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it operates from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V and 20 MHz, with standby current as low as 0.2 µA. The device features a 5 ms startup time, ±20 ppm frequency stability inclusive of aging and temperature, and is RoHS and REACH compliant. It meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, with MSL1 moisture sensitivity rating.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-23-33E-27.002000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |