The SiT8008B is a programmable, low-power oscillator offering frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm, and is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. The device features LVCMOS/HCMOS output, 5 ms startup time, standby mode reducing current to 0.2-4.3 µA, and complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. It supports OE and ST functions for output enable and sleep control, with JEDEC-standard mechanical and environmental qualification per MIL-STD-883F, JESD22, and MSL1 @ 260°C.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-22-33E-8.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |