The SiT8008B is a low-power programmable oscillator generating frequencies from 1 MHz to 110 MHz with ±20 ppm stability, designed as a pin-compatible replacement for quartz oscillators. It operates from -40°C to 85°C with supply voltages from 1.62 V to 3.63 V and draws 3.5 mA typical current at 1.8 V. Standby current is as low as 0.2 µA. Startup time is 5 ms, and output is LVCMOS/HCMOS compatible with a 5 ms enable latency at 110 MHz. Available in industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-13-33N-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |