SiTime Corporation LVCMOS Oscillators SIT8008BC-13-33N-10.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator generating any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, designed as a drop-in replacement for quartz XO devices. It operates from -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. The device features a 5 ms startup time, LVCMOS/HCMOS output, and standby mode with µA-level current draw. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it offers frequency stability as tight as ±20 ppm and complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. The part number SIT8008BC-13-33N-10.000000 corresponds to a 10.000000 MHz variant within this series.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator generating any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, designed as a drop-in replacement for quartz XO devices. It operates from -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. The device features a 5 ms startup time, LVCMOS/HCMOS output, and standby mode with µA-level current draw. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it offers frequency stability as tight as ±20 ppm and complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. The part number SIT8008BC-13-33N-10.000000 corresponds to a 10.000000 MHz variant within this series.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SIT8008BC-13-33N-10.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SIT8008BC-13-33N-10.000000
LVCMOS Oscillators SIT8008BC-13-33N-10.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8008BC-13-33N-10.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1552AI-JE-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-30096-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SIT1552AI-J1-DCC-32.768E - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details