The SiT8008B is a low-power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz XOs and operates from -40°C to 85°C with frequency stability as tight as ±20 ppm. It consumes 3.5 mA typical at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. The device features standby mode, 5 ms startup time, and LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-13-33E-24.495900 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |