SiTime Corporation LVCMOS Oscillators SiT8008BC-11-18E-27.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008BC-11-18E-27.000000 is a low-power programmable oscillator generating any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators. It operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and supports industrial temperature range from -40°C to 85°C. The device offers 5 ms startup time, standby mode with low current, and LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. Frequency stability is ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variation. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT8008BC-11-18E-27.000000 is a low-power programmable oscillator generating any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators. It operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and supports industrial temperature range from -40°C to 85°C. The device offers 5 ms startup time, standby mode with low current, and LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. Frequency stability is ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variation. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BC-11-18E-27.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BC-11-18E-27.000000
LVCMOS Oscillators SiT8008BC-11-18E-27.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BC-11-18E-27.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0012.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0125 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-8.192 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1534AD-H6-DCC-000.001G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1566AC-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details