SiTime Corporation Oscillators SIT8008AI-82-33S-59.000000

Description
59MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
59MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT8008AI-82-33S-59.000000-ND - DigiKey
Thief River Falls, MN, United States
59MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

59MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SIT8008AI-82-33S-59.000000 - 895166-SIT8008AI-82-33S-59.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8008AI-82-33S-59.000000
895166-SIT8008AI-82-33S-59.000000
Oscillators - SIT8008AI-82-33S-59.000000 895166-SIT8008AI-82-33S-59.000000
Manufacturer: SiTIME Win Source Part Number: 895166-SIT8008AI-82- 33S-59.000000 Series: SiT8008 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001 Other Part Number: SIT8008AI-82-33S-59. 000000S, 1473-SIT8008AI-82-33 S-59.000000, SIT8008AI-82-33S-59. 000000X, SIT8008AI-82-33S-59. 000000Y, SIT8008AI-82-33S-59. 000000D, SIT8008AI-82-33S-59. 000000T, SIT8008AI-82-33S-59. 000000E, SIT8008AI-82-33S-59. 000000G

Manufacturer: SiTIME
Win Source Part Number: 895166-SIT8008AI-82-33S-59.000000
Series: SiT8008
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001
Other Part Number: SIT8008AI-82-33S-59.000000S, 1473-SIT8008AI-82-33S-59.000000, SIT8008AI-82-33S-59.000000X, SIT8008AI-82-33S-59.000000Y, SIT8008AI-82-33S-59.000000D, SIT8008AI-82-33S-59.000000T, SIT8008AI-82-33S-59.000000E, SIT8008AI-82-33S-59.000000G

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT8008AI-82-33S-59.000000-ND 895166-SIT8008AI-82-33S-59.000000
Product Name Oscillators Oscillators - SIT8008AI-82-33S-59.000000
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-38.400-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details