The SiT8008B is a low power programmable oscillator offering any frequency from 1 MHz to 110 MHz with ±20 ppm frequency stability over an operating temperature range of -40°C to 85°C. It consumes 3.5 mA typical at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. packaged in industry-standard sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it features LVCMOS/HCMOS output, a 5 ms startup time, and standby mode for low power operation. RoHS and REACH compliant, it is designed for applications such as USB, SATA, Ethernet, and portable electronics.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008AI-82-33S-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |