SiTime Corporation Oscillators - SIT8008AI-82-33E-50.000000 SIT8008AI-82-33E-50.000000

Description
Manufacturer: SiTIME Win Source Part Number: 933863-SIT8008AI-82- 33E-50.000000 Series: SiT8008 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001 Other Part Number: SIT8008AI-82-33E-50. 000000X, 1473-SIT8008AI-82-33 E-50.000000, SIT8008AI-82-33E-50. 000000G, SIT8008AI-82-33E-50. 000000Y, SIT8008AI-82-33E-50. 000000D, SIT8008AI-82-33E-50. 000000T, SIT8008AI-82-33E-50. 000000S, SIT8008AI-82-33E-50. 000000E
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 933863-SIT8008AI-82- 33E-50.000000 Series: SiT8008 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001 Other Part Number: SIT8008AI-82-33E-50. 000000X, 1473-SIT8008AI-82-33 E-50.000000, SIT8008AI-82-33E-50. 000000G, SIT8008AI-82-33E-50. 000000Y, SIT8008AI-82-33E-50. 000000D, SIT8008AI-82-33E-50. 000000T, SIT8008AI-82-33E-50. 000000S, SIT8008AI-82-33E-50. 000000E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8008AI-82-33E-50.000000 - 933863-SIT8008AI-82-33E-50.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8008AI-82-33E-50.000000
933863-SIT8008AI-82-33E-50.000000
Oscillators - SIT8008AI-82-33E-50.000000 933863-SIT8008AI-82-33E-50.000000
Manufacturer: SiTIME Win Source Part Number: 933863-SIT8008AI-82- 33E-50.000000 Series: SiT8008 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001 Other Part Number: SIT8008AI-82-33E-50. 000000X, 1473-SIT8008AI-82-33 E-50.000000, SIT8008AI-82-33E-50. 000000G, SIT8008AI-82-33E-50. 000000Y, SIT8008AI-82-33E-50. 000000D, SIT8008AI-82-33E-50. 000000T, SIT8008AI-82-33E-50. 000000S, SIT8008AI-82-33E-50. 000000E

Manufacturer: SiTIME
Win Source Part Number: 933863-SIT8008AI-82-33E-50.000000
Series: SiT8008
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001
Other Part Number: SIT8008AI-82-33E-50.000000X, 1473-SIT8008AI-82-33E-50.000000, SIT8008AI-82-33E-50.000000G, SIT8008AI-82-33E-50.000000Y, SIT8008AI-82-33E-50.000000D, SIT8008AI-82-33E-50.000000T, SIT8008AI-82-33E-50.000000S, SIT8008AI-82-33E-50.000000E

Buy Now Datasheet
Oscillators - 1473-SIT8008AI-82-33E-50.000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 933863-SIT8008AI-82-33E-50.000000 1473-SIT8008AI-82-33E-50.000000-ND
Product Name Oscillators - SIT8008AI-82-33E-50.000000 Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0040.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0400 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECS-2033-100-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Oscillators - 510ACB-CAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-2435+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details