SiTime Corporation Oscillators SIT8008AI-31-33E-10.000000

Description
10MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT8008AI-31-33E-10.000000-ND - DigiKey
Thief River Falls, MN, United States
10MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

10MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
±20ppm 3.3V LVCMOS,HCMOS 5.0x3.2mm MEMS RoHS - 707-SIT8008AI-31-33E-10.000000 - Utmel Electronic Limited
Hong Kong, China
±20ppm 3.3V LVCMOS,HCMOS 5.0x3.2mm MEMS RoHS
707-SIT8008AI-31-33E-10.000000
±20ppm 3.3V LVCMOS,HCMOS 5.0x3.2mm MEMS RoHS 707-SIT8008AI-31-33E-10.000000
±20ppm 3.3V LVCMOS,HCMOS 5.0x3.2mm MEMS RoHS

±20ppm 3.3V LVCMOS,HCMOS 5.0x3.2mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT8008AI-31-33E-10.000000-ND 707-SIT8008AI-31-33E-10.000000
Product Name Oscillators ±20ppm 3.3V LVCMOS,HCMOS 5.0x3.2mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI156T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers