SiTime Corporation LVCMOS Oscillators SiT8008AI-23-18E-1.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator providing any frequency from 1 MHz to 110 MHz with accuracy to six decimal places. It offers a pin-to-pin drop-in replacement for quartz XOs, with frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C. Operating from 1.62 V to 3.63 V, it consumes 3.5 mA typical at 1.8 V and includes standby mode to extend battery life. The device features a 5 ms startup time, LVCMOS/HCMOS output, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards. Applications include DSC, DVR, SSD, and high-speed serial interfaces such as USB and Ethernet.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator providing any frequency from 1 MHz to 110 MHz with accuracy to six decimal places. It offers a pin-to-pin drop-in replacement for quartz XOs, with frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C. Operating from 1.62 V to 3.63 V, it consumes 3.5 mA typical at 1.8 V and includes standby mode to extend battery life. The device features a 5 ms startup time, LVCMOS/HCMOS output, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards. Applications include DSC, DVR, SSD, and high-speed serial interfaces such as USB and Ethernet.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008AI-23-18E-1.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008AI-23-18E-1.000000
LVCMOS Oscillators SiT8008AI-23-18E-1.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008AI-23-18E-1.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.878000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.78E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0040.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0400 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1534AI-H4-DCC-00.032G - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 3.20E-5 MHz
View Details