The SiT8008B is a low power programmable oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm, operating from -40°C to 85°C, and consuming 3.5 mA typical at 1.8 V. It offers LVCMOS/HCMOS compatible output, standby mode with µA-level current, and a 5 ms startup time. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages from 1.62 V to 3.63 V, meets RoHS and REACH standards, and is compliant with MIL-STD-883F and JESD22 for mechanical and environmental stress. It is a pin-to-pin replacement for quartz XOs and suitable for DSC, DVC, DVR, IP CAM, SSD, and high-speed serial interfaces.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008AI-22-18E-2.048000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |