SiTime Corporation Oscillators - SIT8008AC-83-33E-66.000000T SIT8008AC-83-33E-66.000000T

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978338-SIT8008AC-83- 33E-66.000000T Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978338-SIT8008AC-83- 33E-66.000000T Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8008AC-83-33E-66.000000T - 978338-SIT8008AC-83-33E-66.000000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8008AC-83-33E-66.000000T
978338-SIT8008AC-83-33E-66.000000T
Oscillators - SIT8008AC-83-33E-66.000000T 978338-SIT8008AC-83-33E-66.000000T
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978338-SIT8008AC-83- 33E-66.000000T Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978338-SIT8008AC-83-33E-66.000000T
Categories: Oscillators
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 978338-SIT8008AC-83-33E-66.000000T
Product Name Oscillators - SIT8008AC-83-33E-66.000000T
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Crystal Oscillators - 7675272 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details