SiTime Corporation Oscillators - SIT8008AC-83-33E-24.000000 SIT8008AC-83-33E-24.000000

Description
Manufacturer: SiTIME Win Source Part Number: 895163-SIT8008AC-83- 33E-24.000000 Series: SiT8008 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001 Other Part Number: SIT8008AC-83-33E-24. 000000E, SIT8008AC-83-33E-24. 000000S, SIT8008AC-83-33E-24. 000000D, SIT8008AC-83-33E-24. 000000T, SIT8008AC-83-33E-24. 000000Y, 1473-SIT8008AC-83-33 E-24.000000, SIT8008AC-83-33E-24. 000000G, SIT8008AC-83-33E-24. 000000X
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 895163-SIT8008AC-83- 33E-24.000000 Series: SiT8008 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001 Other Part Number: SIT8008AC-83-33E-24. 000000E, SIT8008AC-83-33E-24. 000000S, SIT8008AC-83-33E-24. 000000D, SIT8008AC-83-33E-24. 000000T, SIT8008AC-83-33E-24. 000000Y, 1473-SIT8008AC-83-33 E-24.000000, SIT8008AC-83-33E-24. 000000G, SIT8008AC-83-33E-24. 000000X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8008AC-83-33E-24.000000 - 895163-SIT8008AC-83-33E-24.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8008AC-83-33E-24.000000
895163-SIT8008AC-83-33E-24.000000
Oscillators - SIT8008AC-83-33E-24.000000 895163-SIT8008AC-83-33E-24.000000
Manufacturer: SiTIME Win Source Part Number: 895163-SIT8008AC-83- 33E-24.000000 Series: SiT8008 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001 Other Part Number: SIT8008AC-83-33E-24. 000000E, SIT8008AC-83-33E-24. 000000S, SIT8008AC-83-33E-24. 000000D, SIT8008AC-83-33E-24. 000000T, SIT8008AC-83-33E-24. 000000Y, 1473-SIT8008AC-83-33 E-24.000000, SIT8008AC-83-33E-24. 000000G, SIT8008AC-83-33E-24. 000000X

Manufacturer: SiTIME
Win Source Part Number: 895163-SIT8008AC-83-33E-24.000000
Series: SiT8008
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001
Other Part Number: SIT8008AC-83-33E-24.000000E, SIT8008AC-83-33E-24.000000S, SIT8008AC-83-33E-24.000000D, SIT8008AC-83-33E-24.000000T, SIT8008AC-83-33E-24.000000Y, 1473-SIT8008AC-83-33E-24.000000, SIT8008AC-83-33E-24.000000G, SIT8008AC-83-33E-24.000000X

Buy Now Datasheet
Oscillators - 1473-SIT8008AC-83-33E-24.000000-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 895163-SIT8008AC-83-33E-24.000000 1473-SIT8008AC-83-33E-24.000000-ND
Product Name Oscillators - SIT8008AC-83-33E-24.000000 Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30097-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C9 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details