The SiT8008B is a low-power programmable oscillator that generates any frequency between 1 MHz and 110 MHz with 6-decimal-place accuracy. It is a pin-to-pin drop-in replacement for quartz XO devices and supports industry-standard packages in sizes 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from -40°C to 85°C with frequency stability as low as ±20 ppm and consumes 3.5 mA typical at 1.8 V. It features LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008AC-72-18E-12.288000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |