The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V. It consumes 3.5 mA typical at 1.8 V and features a 5 ms startup time, LVCMOS/HCMOS output, and standby mode to extend battery life. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction. The part is a pin-to-pin drop-in replacement for quartz-based XOs and supports high-speed serial protocols.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008AC-33-33E-80.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |