The SiT8008B is a low-power programmable oscillator for frequencies between 1 MHz and 110 MHz, offering ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It operates from 1.62 V to 3.63 V with a typical supply current of 3.5 mA at 1.8 V and includes a standby mode consuming as low as 0.2 µA. The device features a 5 ms startup time, LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008AC-23-18E-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |