SiTime Corporation LVCMOS Oscillators SiT8008AC-22-33E-2.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator with a frequency range of 1 MHz to 110 MHz, accurate to six decimal places. It is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates from -40°C to 85°C with a typical supply current of 3.5 mA at 1.8 V and features excellent frequency stability as low as ±20 ppm. It supports LVCMOS/HCMOS output, has a startup time of 5 ms, and includes standby mode to reduce power consumption. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It is designed as a pin-to-pin replacement for quartz-based XO devices and is suitable for applications such as DSC, DVC, DVR, IP CAM, tablets, e-books, SSD, and GPON/EPON systems, as well as high-speed serial protocols including USB, SATA, SAS, and Ethernet.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator with a frequency range of 1 MHz to 110 MHz, accurate to six decimal places. It is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates from -40°C to 85°C with a typical supply current of 3.5 mA at 1.8 V and features excellent frequency stability as low as ±20 ppm. It supports LVCMOS/HCMOS output, has a startup time of 5 ms, and includes standby mode to reduce power consumption. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It is designed as a pin-to-pin replacement for quartz-based XO devices and is suitable for applications such as DSC, DVC, DVR, IP CAM, tablets, e-books, SSD, and GPON/EPON systems, as well as high-speed serial protocols including USB, SATA, SAS, and Ethernet.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008AC-22-33E-2.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008AC-22-33E-2.000000
LVCMOS Oscillators SiT8008AC-22-33E-2.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008AC-22-33E-2.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4620 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0325.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details