The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz XO devices. It operates from -40°C to 85°C with ±20 ppm frequency stability and consumes 3.5 mA typical at 1.8 V. The device supports supply voltages from 1.62 V to 3.63 V and includes standby mode with current as low as 0.2 µA. It features a fast 5 ms startup time and LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008AC-11-33S-13.912220 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |