SiTime Corporation Ruggedized 32.768 kHz TCXOs SiT7910AL-1LYY-B32.768

Description
μPower, Low-Jitter, 32.768 kHz Super-TCXO
Request a Quote
Description
μPower, Low-Jitter, 32.768 kHz Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT7910AL-1LYY-B32.768 is a 32.768 kHz super-TCXO designed for precision timing in low-power applications, featuring 0.1 ppm frequency stability over temperature, 5.0 µA typical supply current, and a 1.62 V to 3.63 V operating range. It is packaged in a 2.5 mm × 2.0 mm ceramic case with four pins, and supports an extended temperature range of -55°C to 105°C with a 0.4 ppm frequency stability grade (code "L"). The device complies with RoHS and REACH standards, meets MIL-STD-883 mechanical shock and vibration requirements, and offers 2.1 nsRMS phase jitter with integrated LVCMOS output. An on-chip bypass capacitor eliminates the need for external decoupling under normal conditions.

Datasheet Summary
Powered by GS/AI

The SiT7910AL-1LYY-B32.768 is a 32.768 kHz super-TCXO designed for precision timing in low-power applications, featuring 0.1 ppm frequency stability over temperature, 5.0 µA typical supply current, and a 1.62 V to 3.63 V operating range. It is packaged in a 2.5 mm × 2.0 mm ceramic case with four pins, and supports an extended temperature range of -55°C to 105°C with a 0.4 ppm frequency stability grade (code "L"). The device complies with RoHS and REACH standards, meets MIL-STD-883 mechanical shock and vibration requirements, and offers 2.1 nsRMS phase jitter with integrated LVCMOS output. An on-chip bypass capacitor eliminates the need for external decoupling under normal conditions.

Suppliers

Company
Product
Description
Supplier Links
Ruggedized 32.768 kHz TCXOs - SiT7910AL-1LYY-B32.768 - SiTime Corporation
Santa Clara, CA, United States
Ruggedized 32.768 kHz TCXOs
SiT7910AL-1LYY-B32.768
Ruggedized 32.768 kHz TCXOs SiT7910AL-1LYY-B32.768
μPower, Low-Jitter, 32.768 kHz Super-TCXO

μPower, Low-Jitter, 32.768 kHz Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT7910AL-1LYY-B32.768
Product Name Ruggedized 32.768 kHz TCXOs
Oscillator Type TCXO
Package / Form Factor 2.5x2.0
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.50E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.008 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 8.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566AI-JE-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details